ASUS logo

ASUS D640MB-I7D00020 PC Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Desktop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39215
Info modified on:
30 Jan 2022, 23:07:20
Short summary description ASUS D640MB-I7D00020 PC Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Desktop Black:

ASUS D640MB-I7D00020, 3 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD±RW, Windows 10

Long summary description ASUS D640MB-I7D00020 PC Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Desktop Black:

ASUS D640MB-I7D00020. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.