ASUS logo

ASUS CP 6230-SP005S Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93638
Info modified on:
23 Jul 2024, 20:42:44
Short summary description ASUS CP 6230-SP005S Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

ASUS CP 6230-SP005S, 3,1 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CP 6230-SP005S Intel® Core™ i5 i5-3350P 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black:

ASUS CP 6230-SP005S. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.