ASUS CG CG8480, 3,5 GHz, Intel® Core™ i7, 8 GB, 2,13 TB, Blu-Ray DVD Combo, Windows 8
ASUS CG CG8480. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC