ASUS logo

ASUS CG CG8270-NR002S PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81006
Info modified on:
07 Oct 2024, 17:48:35
Short summary description ASUS CG CG8270-NR002S PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black:

ASUS CG CG8270-NR002S, 3,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CG CG8270-NR002S PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Desktop Black:

ASUS CG CG8270-NR002S. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.