ASUS logo

ASUS CG CG8250-ITRE04 PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTS 450 Windows 7 Home Premium Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83186
Info modified on:
23 Jul 2024, 20:42:17
Short summary description ASUS CG CG8250-ITRE04 PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTS 450 Windows 7 Home Premium Desktop Black:

ASUS CG CG8250-ITRE04, 3,4 GHz, Intel® Core™ i7, i7-2600, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS CG CG8250-ITRE04 PC Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTS 450 Windows 7 Home Premium Desktop Black:

ASUS CG CG8250-ITRE04. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GTS 450. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.