ASUS logo

ASUS Combo drive CB-5216A optical disc drive Internal DVD-ROM White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68871
Info modified on:
04 Apr 2019, 04:54:53
Short summary description ASUS Combo drive CB-5216A optical disc drive Internal DVD-ROM White:

ASUS Combo drive CB-5216A, White, Vertical/Horizontal, DVD-ROM, 2 MB, 52x, 32x

Long summary description ASUS Combo drive CB-5216A optical disc drive Internal DVD-ROM White:

ASUS Combo drive CB-5216A. Product colour: White, Mounting: Vertical/Horizontal. Optical drive type: DVD-ROM, Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. DVD drive average random access time: 130 ms, Access time: 115 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.