ASUS logo

ASUS Chromebook C201PA-FD0013 laptop RockChip RK3288C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gold, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79320
Info modified on:
23 Jan 2025, 18:14:12
Short summary description ASUS Chromebook C201PA-FD0013 laptop RockChip RK3288C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gold, Red:

ASUS Chromebook C201PA-FD0013, RockChip, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB, ChromeOS

Long summary description ASUS Chromebook C201PA-FD0013 laptop RockChip RK3288C 29,5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gold, Red:

ASUS Chromebook C201PA-FD0013. Product type: Chromebook, Form factor: Clamshell. Processor family: RockChip, Processor model: RK3288C. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Gold, Red. Weight: 980 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.