ASUS logo

ASUS BT BT1AD-I5444S0192 PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BT BT1AD-I5444S0192 PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS BT BT1AD-I5444S0192, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS BT BT1AD-I5444S0192 PC Intel® Core™ i5 i5-4440S 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS BT BT1AD-I5444S0192. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional. Power supply: 120 W. Product type: PC. Weight: 5,3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.