ASUS logo

ASUS Eee PC 2G Surf Intel® Celeron® M Netbook 17,8 cm (7") 0,5 GB DDR2-SDRAM Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10696
Info modified on:
25 Jan 2025, 22:54:20
Short summary description ASUS Eee PC 2G Surf Intel® Celeron® M Netbook 17,8 cm (7") 0,5 GB DDR2-SDRAM Black:

ASUS Eee PC 2G Surf, Intel® Celeron® M, 0,9 GHz, 17,8 cm (7"), 800 x 480 pixels, 0,5 GB, Black

Long summary description ASUS Eee PC 2G Surf Intel® Celeron® M Netbook 17,8 cm (7") 0,5 GB DDR2-SDRAM Black:

ASUS Eee PC 2G Surf. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0,9 GHz. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Product colour: Black. Weight: 920 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.