ASUS logo

ASUS ATI Radeon 9800 XT AMD GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103985
Info modified on:
23 Jul 2019, 15:07:46
Short summary description ASUS ATI Radeon 9800 XT AMD GDDR2:

ASUS ATI Radeon 9800 XT, GDDR2, 256 bit, 730 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS ATI Radeon 9800 XT AMD GDDR2:

ASUS ATI Radeon 9800 XT. Graphics processor family: AMD, Processor frequency: 412 MHz. Graphics card memory type: GDDR2, Memory bus: 256 bit, Memory clock speed: 730 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Interface type: AGP 8x. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.