ASUS logo

ASUS Radeon 9550GE GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Radeon 9550GE GDDR:

ASUS Radeon 9550GE, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS Radeon 9550GE GDDR:

ASUS Radeon 9550GE. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.