ASUS A8R32-MVP Deluxe, AMD, Socket 939, 4 GB, Marvell 88E8053 PCIe Gigabit LAN, Marvell 88E8001 Gigabit LAN, ATX, ATX
ASUS A8R32-MVP Deluxe. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: Marvell 88E8053 PCIe Gigabit LAN, Marvell 88E8001 Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX. BIOS memory size: 64 Mbit