ASUS logo

ASUS MB A8R-MVP Socket 939 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80349
Info modified on:
04 Apr 2019, 05:33:52
Short summary description ASUS MB A8R-MVP Socket 939 ATX:

ASUS MB A8R-MVP, AMD, Socket 939, 4 GB, 4 MB, Marvell 88E8001 Gigabit LAN Controller, featuring AI NET2, ATX

Long summary description ASUS MB A8R-MVP Socket 939 ATX:

ASUS MB A8R-MVP. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8001 Gigabit LAN Controller, featuring AI NET2. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe 2 ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.