ASUS A8JS-4S024P, Intel® Core™2 Duo, 2 GHz, 35,6 cm (14"), 1440 x 900 pixels, 1 GB, 120 GB
ASUS A8JS-4S024P. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7700. Operating system installed: Windows XP Professional. Weight: 2,39 kg