ASUS A7K-7S009C, NL, 2 GHz, 43,4 cm (17.1"), 1440 x 900 pixels, 2 GB, 200 GB, Windows Vista Home Premium
ASUS A7K-7S009C, NL. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 2600. Operating system installed: Windows Vista Home Premium. Weight: 4,1 kg