ASUS logo

ASUS A55VD-SX825 laptop Intel® Core™ i3 i3-3120M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Aluminium, Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75051
Info modified on:
22 Jan 2025, 06:19:53
Short summary description ASUS A55VD-SX825 laptop Intel® Core™ i3 i3-3120M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Aluminium, Black:

ASUS A55VD-SX825, Intel® Core™ i3, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS A55VD-SX825 laptop Intel® Core™ i3 i3-3120M 39,6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Aluminium, Black:

ASUS A55VD-SX825. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 610M. Product colour: Aluminium, Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.