ASUS logo

ASUS A555UJ-0031A6200U laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36522
Info modified on:
01 Feb 2025, 04:48:56
Short summary description ASUS A555UJ-0031A6200U laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown:

ASUS A555UJ-0031A6200U, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Windows 10 Home

Long summary description ASUS A555UJ-0031A6200U laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Brown:

ASUS A555UJ-0031A6200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product colour: Brown. Weight: 2,3 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.