ASUS logo

ASUS A555LB-DM132 laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17821
Info modified on:
23 Jan 2025, 19:17:05
Short summary description ASUS A555LB-DM132 laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M White:

ASUS A555LB-DM132, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS A555LB-DM132 laptop Intel® Core™ i5 i5-5200U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 940M White:

ASUS A555LB-DM132. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.