ASUS logo

ASUS ZenFone 5 A501CG 12,7 cm (5") Single SIM Android 4.3 3G 2 GB 2110 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64138
Info modified on:
27 Feb 2024, 14:02:12
Short summary description ASUS ZenFone 5 A501CG 12,7 cm (5") Single SIM Android 4.3 3G 2 GB 2110 mAh Gold:

ASUS ZenFone 5 A501CG, 12,7 cm (5"), 1280 x 720 pixels, 2 GB, 8 MP, Android 4.3, Gold

Long summary description ASUS ZenFone 5 A501CG 12,7 cm (5") Single SIM Android 4.3 3G 2 GB 2110 mAh Gold:

ASUS ZenFone 5 A501CG. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Intel Atom®, Processor model: Z2560. RAM capacity: 2 GB, RAM type: LPDDR2. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.3. Battery capacity: 2110 mAh. Product colour: Gold. Weight: 145 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.