ASUS logo

ASUS A46CM-WX095D laptop Intel® Core™ i7 i7-3517U 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26195
Info modified on:
23 Jan 2025, 18:57:16
Short summary description ASUS A46CM-WX095D laptop Intel® Core™ i7 i7-3517U 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Black, Silver:

ASUS A46CM-WX095D, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS A46CM-WX095D laptop Intel® Core™ i7 i7-3517U 35,6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 635M Black, Silver:

ASUS A46CM-WX095D. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 635M. Product colour: Black, Silver. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.