ASUS logo

ASUS P5GD1-VM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5GD1-VM LGA 775 (Socket T) micro ATX:

ASUS P5GD1-VM, Intel, LGA 775 (Socket T), 4 GB, Intel 10/100 LAN, micro ATX, ATX

Long summary description ASUS P5GD1-VM LGA 775 (Socket T) micro ATX:

ASUS P5GD1-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Intel 10/100 LAN. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.