ASUS logo

ASUS KO-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79614
Info modified on:
02 Sept 2024, 20:24:21
Short summary description ASUS KO-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS KO-RTX3070-O8G-GAMING, GeForce RTX 3070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS KO-RTX3070-O8G-GAMING NVIDIA GeForce RTX 3070 8 GB GDDR6:

ASUS KO-RTX3070-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3070, Processor frequency: 1815 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.