ASUS logo

ASUS GTXTITANX-12GD5 NVIDIA GeForce GTX TITAN X 12 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78480
Info modified on:
02 Sept 2024, 20:24:39
Short summary description ASUS GTXTITANX-12GD5 NVIDIA GeForce GTX TITAN X 12 GB GDDR5:

ASUS GTXTITANX-12GD5, GeForce GTX TITAN X, 12 GB, GDDR5, 384 bit, 7010 MHz, PCI Express 3.0

Long summary description ASUS GTXTITANX-12GD5 NVIDIA GeForce GTX TITAN X 12 GB GDDR5:

ASUS GTXTITANX-12GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX TITAN X, Processor frequency: 1000 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7010 MHz. OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.