ASUS logo

ASUS POSEIDON-GTX770-P-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120919
Info modified on:
02 Sept 2024, 20:24:49
Short summary description ASUS POSEIDON-GTX770-P-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5:

ASUS POSEIDON-GTX770-P-2GD5, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 7010 MHz, PCI Express 3.0

Long summary description ASUS POSEIDON-GTX770-P-2GD5 NVIDIA GeForce GTX 770 2 GB GDDR5:

ASUS POSEIDON-GTX770-P-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1111 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.