ASUS logo

ASUS GT630-SL-1GD3-L NVIDIA GeForce GT 630 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112376
Info modified on:
02 Sept 2024, 20:23:28
Short summary description ASUS GT630-SL-1GD3-L NVIDIA GeForce GT 630 1 GB GDDR3:

ASUS GT630-SL-1GD3-L, GeForce GT 630, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT630-SL-1GD3-L NVIDIA GeForce GT 630 1 GB GDDR3:

ASUS GT630-SL-1GD3-L. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.