ASUS logo

ASUS ROG Strix Go Core Headset Wired Head-band Gaming Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179865
Info modified on:
12 Apr 2023, 12:25:24
Short summary description ASUS ROG Strix Go Core Headset Wired Head-band Gaming Black:

ASUS ROG Strix Go Core, Wired, Gaming, 20 - 40000 Hz, 252 g, Headset, Black

Long summary description ASUS ROG Strix Go Core Headset Wired Head-band Gaming Black:

ASUS ROG Strix Go Core. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Cable length: 1,2 m. Weight: 252 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.