ASUS logo

ASUS ROG Delta White Edition Headset Wired Head-band Gaming USB Type-C

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207613
Info modified on:
12 Apr 2023, 12:25:24
Short summary description ASUS ROG Delta White Edition Headset Wired Head-band Gaming USB Type-C:

ASUS ROG Delta White Edition, Wired, Gaming, 20 - 40000 Hz, 387 g, Headset, White

Long summary description ASUS ROG Delta White Edition Headset Wired Head-band Gaming USB Type-C:

ASUS ROG Delta White Edition. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Cable length: 1,5 m. Weight: 387 g. Product colour: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.