ASUS logo

ASUS Cerberus Fortus mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153683
Info modified on:
14 Jun 2024, 10:21:07
Short summary description ASUS Cerberus Fortus mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI:

ASUS Cerberus Fortus, Ambidextrous, Optical, USB Type-A, 4000 DPI, Black

Long summary description ASUS Cerberus Fortus mouse Gaming Ambidextrous USB Type-A Optical 4000 DPI:

ASUS Cerberus Fortus. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.