ASUS logo

ASUS T300 Chi TriCover 31,8 cm (12.5") Cover Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104675
Info modified on:
23 Feb 2023, 16:42:04
Short summary description ASUS T300 Chi TriCover 31,8 cm (12.5") Cover Black:

ASUS T300 Chi TriCover, Cover, 31,8 cm (12.5"), 163 g

Long summary description ASUS T300 Chi TriCover 31,8 cm (12.5") Cover Black:

ASUS T300 Chi TriCover. Case type: Cover, Maximum screen size: 31,8 cm (12.5"). Weight: 163 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.