ASUS logo

ASUS Transleeve Keyboard Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43104
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transleeve Keyboard Bluetooth Black:

ASUS Transleeve Keyboard, ASUS, Vivo Tab, Black, Wireless, Bluetooth, Windows 8, Windows RT

Long summary description ASUS Transleeve Keyboard Bluetooth Black:

ASUS Transleeve Keyboard. Brand compatibility: ASUS, Compatibility: Vivo Tab, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Windows operating systems supported: Windows 8, Windows RT. Width: 259 mm, Depth: 246 mm, Height: 1,1 mm. Cables included: Micro-USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.