ASUS Folio Key, ASUS, ASUS Memo Pad Smart/ASUS MeMo Pad FHD 10, Black, 25,4 cm (10"), Wireless, Bluetooth
ASUS Folio Key. Brand compatibility: ASUS, Compatibility: ASUS Memo Pad Smart/ASUS MeMo Pad FHD 10, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Width: 186 mm, Depth: 267 mm, Height: 20 mm. Cables included: Micro-USB