ASUS logo

ASUS Z10PE-D8 WS Intel® C612 LGA 2011-v3 SSI EEB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207128
Info modified on:
09 Jan 2023, 09:43:07
Short summary description ASUS Z10PE-D8 WS Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D8 WS, Intel, LGA 2011-v3, E5-2600, DDR4-SDRAM, 512 GB, Quad-channel

Long summary description ASUS Z10PE-D8 WS Intel® C612 LGA 2011-v3 SSI EEB:

ASUS Z10PE-D8 WS. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Intel Xeon series: E5-2600. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI, On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2, 6

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.