ASUS logo

ASUS EeeBox PC EB1037-B0040 Intel® Celeron® J1900 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 820M Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43021
Info modified on:
07 Oct 2024, 16:43:49
Short summary description ASUS EeeBox PC EB1037-B0040 Intel® Celeron® J1900 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 820M Mini PC Black:

ASUS EeeBox PC EB1037-B0040, 2 GHz, Intel® Celeron®, J1900, 2 GB, DDR3-SDRAM, 320 GB

Long summary description ASUS EeeBox PC EB1037-B0040 Intel® Celeron® J1900 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 820M Mini PC Black:

ASUS EeeBox PC EB1037-B0040. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 820M. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.