Intel Core i7-1360P (18MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 68.6 cm (27") Full HD 1920 x 1080, Intel Iris Xe Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Pro 64-bit
Superior sound, sophisticated style - all-in-one
ASUS A5702WVA all-in-one PC features an up to 13th Gen Intel Core i7 processor for uncompromising computing performance1. Combined with a premium, bass-boosting integrated subwoofer, high-quality stereo speakers and Smart Amplifier — featuring Dolby® Atmos and two-way AI-powered noise cancelation — and a flawless 27-inch TÜV Rheinland-certified, FHD NanoEdge display, ASUS A5702WVA immerses you in striking visuals and superb sound for the ultimate entertainment experiences and focused productivity.
DISPLAY
Unbounded visual experiences
The space-saving ASUS A5702WVA is remarkably slim and light, and its NanoEdge display2 features a thin bezel for edge-to-edge viewing and an impressive up to 92% screen-to-body ratio. This stunning widescreen display includes 178° viewing angles and 100% sRGB color gamut for vivid and realistic-looking colors. With 27-inch FHD (1920 by 1080) touchscreen3 display features an anti-glare coating and certified by TÜV Rheinland for eye comfort and low blue-light emissions — so your eyes stay fresh during long viewing sessions.
AUDIO
Exceptional audio enjoyment
To deliver truly immersive multimedia experiences, ASUS A5702WVA is engineered with a powerful audio system. It boasts a premium integrated subwoofer to boost the bass, and is equipped with high-quality stereo speakers driven by a Smart Amplifier. It also features Dolby® Atmos and two-way AI-powered noise cancelation, for the ultimate audio for everyday entertainment and communications.
Always in the best listening spot
Dive into a multi-dimensional cinematic sound experience with Dolby Atmos.
Maximum possible volume
Using a Smart Amplifier technology, the audio volume is boosted by up to 3.16x.
Premium integrated subwoofer
Premium integrated subwoofer to boost the bass, and is equipped with high-quality stereo speakers driven by a Smart Amplifier for the ultimate audio for everyday entertainment and communications.
BEAUTY
Sleek, minimalist aesthetic
ASUS A5702WVA has a fresh and minimalist aesthetic look to complement vibrant lifestyles, with a beautiful integrated stand. Designed for complete stability and a sleek appearance, it fits perfectly almost anywhere — from modern homes to home offices.
PERFORMANCE
Class-leading performance
Powered by the latest energy-efficient 13th Gen Intel® Core™ i7-1360P processor, ASUS A5702WVA benefits from both performance and efficiency cores to cope with any workload. In addition, the triple-storage design provides superfast data read and write speeds to for smooth creativity and productivity, and vast capacity for storage of photos and videos. In short, ASUS A5702WVA delivers effortless performance for responsive multitasking — so whatever task is at hand, you’ll power through it with ease!
SMART CONFERENCING
ASUS AiSense camera effects, always look great in video calls
For your best video call experience, ASUS AiSense camera makes sure that you always look your best during virtual conferences.
CONNECTIVITY
Versatile connectivity
ASUS A5702WVA is loaded with the latest connectivity, including an HDMI-in port that lets you hook up video and audio from an external source — enabling amazing big-screen experiences for your laptop, mobile device, game console or even a set-top TV box. In addition to the latest Thunderbolt™ 4 USB-C®4 connectivity, there are three USB 3.2 Gen ports for attaching peripherals, an HDMI-out port for feeding an external display and an SD card reader for everyday convenience. ASUS A5702WVA also has integrated security, with a built-in Kensington lock slot for simple and effective physical protection.
SECURITY
Secure your crucial data
Remote working is accelerating, and with it the need to keep your crucial data safe. That’s why ASUS A5702WVA is equipped with first-class security. The smart proximity sensor that empowers ASUS AdaptiveLock4 detects your presence and uses an integrated infrared camera to recognize your face and log you in — allowing you to get to work without lifting a finger. Then, when you step away, the computer automatically locks itself, protecting both your laptop and your data. On the hardware side, a Trusted Platform Module (TPM) 2.0 chip4 securely stores authentication information, so your details remain encrypted. This virtually eliminates the risk of leaks through hacking. ASUS A5702WVA also has a Kensington slot that provides a way to physically safeguard the machine, preventing theft of the PC from unsupervised locations.
ASUS A5702WVAK-BA162W, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 11 Pro
ASUS A5702WVAK-BA162W. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system installed: Windows 11 Pro. Product colour: Black