ASUS Zen AiO ZN241ICGK-RA005T, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 12 GB, 1,13 TB, Windows 10 Home
ASUS Zen AiO ZN241ICGK-RA005T. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940MX. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Grey