ASUS logo

ASUSPRO A4110-WD044M Intel® Celeron® J3160 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52480
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUSPRO A4110-WD044M Intel® Celeron® J3160 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

ASUSPRO A4110-WD044M, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS

Long summary description ASUSPRO A4110-WD044M Intel® Celeron® J3160 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD FreeDOS Wi-Fi 4 (802.11n) White:

ASUSPRO A4110-WD044M. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.