ASUS logo

ASUS ET2410INTS-B166C Intel® Core™ i3 i3-2120 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51074
Info modified on:
23 Jul 2024, 20:41:32
Short summary description ASUS ET2410INTS-B166C Intel® Core™ i3 i3-2120 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

ASUS ET2410INTS-B166C, 59,9 cm (23.6"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS ET2410INTS-B166C Intel® Core™ i3 i3-2120 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

ASUS ET2410INTS-B166C. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.