ASUS BP BP6230-SPVA06, 2,7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD-RW, Windows 7 Professional
ASUS BP BP6230-SPVA06. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black