ASUS EeeBox PC EB1033-B0250, 1,86 GHz, Intel Atom®, D2550, 2 GB, 320 GB, FreeDOS
ASUS EeeBox PC EB1033-B0250. Processor frequency: 1,86 GHz, Processor family: Intel Atom®, Processor model: D2550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® GeForce® GT 610M. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Product colour: Black