ASUS logo

ASUS EeeBox PC EB1501P-B062E Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55974
Info modified on:
14 Mar 2024, 19:24:12
Short summary description ASUS EeeBox PC EB1501P-B062E Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1501P-B062E, 1,8 GHz, Intel Atom®, 2 GB, 320 GB, DVD±RW, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1501P-B062E Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

ASUS EeeBox PC EB1501P-B062E. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.