ASUS logo

ASUS CG 8890 Intel® Core™ i7 16 GB DDR3-SDRAM Windows 8 PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65183
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS CG 8890 Intel® Core™ i7 16 GB DDR3-SDRAM Windows 8 PC Black:

ASUS CG 8890, 4,6 GHz, Intel® Core™ i7, 16 GB, DDR3-SDRAM, Windows 8

Long summary description ASUS CG 8890 Intel® Core™ i7 16 GB DDR3-SDRAM Windows 8 PC Black:

ASUS CG 8890. Processor frequency: 4,6 GHz, Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 2133 MHz. Card reader integrated. Operating system installed: Windows 8. Power supply: 900 W. Product type: PC. Weight: 24 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.