ASUS logo

ASUS CP CP6230-RU001D Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72444
Info modified on:
23 Jul 2024, 20:41:12
Short summary description ASUS CP CP6230-RU001D Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB PC Black:

ASUS CP CP6230-RU001D, 2,7 GHz, Intel Pentium G, G630, 4 GB, 500 GB, DVD Super Multi

Long summary description ASUS CP CP6230-RU001D Intel Pentium G G630 4 GB DDR3-SDRAM 500 GB PC Black:

ASUS CP CP6230-RU001D. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.