ASUS logo

ASUS CM 6830 Intel® Core™ i5 i5-3340S 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86279
Info modified on:
07 Oct 2024, 17:38:11
Short summary description ASUS CM 6830 Intel® Core™ i5 i5-3340S 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

ASUS CM 6830, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description ASUS CM 6830 Intel® Core™ i5 i5-3340S 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

ASUS CM 6830. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.