ASUS ROG G15DH-NL028T, 3,8 GHz, AMD Ryzen™ 5, 3600X, 8 GB, 512 GB, Windows 10
ASUS ROG G15DH-NL028T. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600X. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 10 kg. Product colour: Black