ASUS logo

ASUS VivoPC K31CD-K-DE015T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71605
Info modified on:
13 Nov 2024, 17:40:22
Short summary description ASUS VivoPC K31CD-K-DE015T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black:

ASUS VivoPC K31CD-K-DE015T, 3 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC K31CD-K-DE015T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Tower PC Black:

ASUS VivoPC K31CD-K-DE015T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.