ASUS K50IN-SX042E, IT, Intel® Core™2 Duo, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS K50IN-SX042E, IT. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® G102M. Operating system installed: Windows Vista Business. Weight: 2,6 kg