ASUS logo

ASUS X70IO-TY021C Intel® Core™2 Duo T6500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210950
Info modified on:
22 Jan 2025, 04:52:32
Short summary description ASUS X70IO-TY021C Intel® Core™2 Duo T6500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium:

ASUS X70IO-TY021C, Intel® Core™2 Duo, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description ASUS X70IO-TY021C Intel® Core™2 Duo T6500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium:

ASUS X70IO-TY021C. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows Vista Home Premium. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.