ASUS ROG Strix G15 G513RM-HQ151W-BE, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Strix G15 G513RM-HQ151W-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Black, Grey