ASUS ROG Zephyrus Duo 15 SE GX551QS-HB106R, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 2 TB
ASUS ROG Zephyrus Duo 15 SE GX551QS-HB106R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black