ASUS logo

ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13739
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
  • - Windows 10 Home
  • - Intel Core i7-9750H (12MB Cache, 2.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM & 1000GB SSD
Long product name ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i7-9750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home

ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DEFINING ULTRA-SLIM GAMING
World’s Slimmest Gaming Laptop With NVIDIA GeForce GTX 1080

ROG Zephyrus is a revolutionary gaming laptop born from ROG’s persistent dedication to innovation. Despite being thinner than all previous ROG laptops, it has the hardware to rival high-end gaming desktops: NVIDIA® GeForce® GTX 1080 graphics with Max-Q design, a 7th Generation Intel® Core™ processor, an optional 120Hz wide-view display, and Windows 10 Pro. ROG slimmed the body to a mere 16.9-17.9mm while maintaining powerful cooling and unbeatable acoustic efficiency thanks to a clever new air-flow design: Active Aerodynamic System. The sleek chassis also includes an RGB keyboard that will feel familiar to gamers who typically play on desktop PCs.

SLIM AND SLEEK
ROG Zephyrus takes thin-and-light gaming laptops to a whole new level. It has a slim profile just 16.9-17.9 mm thin and weighs only 2.2kg, but that doesn’t stop it from packing the latest NVIDIA GeForce GTX 1080 graphics with Max-Q design — an innovative approach to designing the world’s thinnest, fastest, and quietest gaming laptops. An innovative hinge and fan module help keep the high-end GPU cool, resulting in a gaming laptop that’s portable enough to carry with you anywhere yet potent enough to compete with powerful gaming desktops.

PLAY IT COOL
ROG Zephyrus is armed with an exclusive Active Aerodynamic System (AAS) that breaks all the rules. AAS combines intelligePLAY IT COOLnt design with innovative technologies to give gamers what they want: an ultra-slim laptop that runs cooler and quieter without sacrificing performance. When the laptop is opened, a portion of the bottom flexes to create 20% more open space for air circulation. Along with our unique AeroAccelerator technology, this gap improves airflow by 32% and reduces temperatures by 20% compared to conventional cooling. You can game for hours on end with impeccable stability and no throttling. ROG Zephyrus offers the highest level of performance in the smallest chassis.

BREATHE DEEPLY
ROG-exclusive Active Aerodynamic System (AAS) includes several enhancements to make the cooler more effective, improving internal airflow and allowing the fan to spin slower and quieter while maintaining low temperatures. We also adjusted the shape of the intake to reduce noise levels further and make the acoustic profile less obtrusive. Zephyrus runs cool enough to avoid throttling and quiet enough to enjoy your game.

MAKE YOUR KEYBOARD UNIQUE WITH AURA RGB
ROG Zephyrus’ keyboard is positioned at the front of the chassis to allow better cooling for the internal components and offer a more comfortable, familiar position for gamers accustomed to desktop keyboards. Aura RGB lighting lets you customize colors and dynamic effects for the entire keyboard, and you can adjust the QWER and WASD clusters separately to adapt to MOBA, FPS, and other games. Anti-ghosting tech ensures your commands are interpreted instantly and correctly — even if you hit up to 30 keys simultaneously. The ergonomically designed keys have 1.4mm of travel for greater comfort and accuracy when gaming and typing. With an expected lifetime of 20 million presses, the keys offer exceptional durability and reliability for heavy use.

ULTIMATE GAMING PERFORMANCE
ROG Zephyrus is all about bringing innovative technologies and incredible gaming performance to an ultra-slim, portable, and stylish gaming laptop. Intel’s 7th Generation Core i7 processor and NVIDIA® GeForce® GTX 1080 graphics let the machine go toe-to-toe with the most hardcore gaming laptops — and even high-end desktops. Break all the rules with a true game-changer.

3DMARK PERFORMANCE
In 3DMark 11 (Performance) graphics and Fire Strike Extreme benchmark tests, ROG Zephyrus with NVIDIA® GeForce® GTX 1080 with Max-Q design delivered amazing gaming performance.
* Tested with: 3DMark 11 (Performance) Graphics / Fire Strike (GPU Scores).

ROG HYPERDRIVE FOR BLAZING-FAST STORAGE SPEEDS
ROG Zephyrus features an extraordinary 1TB HyperDrive SSD based on the latest NVM Express™ (NVMe) and PCI Express® technologies. With ultra-fast access times and blistering transfer rates, the M.2 drive loads games, apps, and other data at warp speed. Its copious capacity has ample storage for everything you need.
* Source from CrystalDiskMark 5.2.1.
* Actual specification may vary according to configuration.

IMPECCABLE GAMING VISUALS
ROG Zephyrus’ 120Hz display lets you enjoy exceptionally smooth gaming at a true 120 frames per second. Everything feels fluid, especially fast-paced games. With wide viewing angles and 100% sRGB gamut coverage, the panel also produces outstanding colors regardless of where you're sitting.
* Actual specification may vary according to configuration.

SEAMLESS GAMEPLAY
NVIDIA G-SYNC™ technology synchronizes the display’s refresh rate with the GPU’s frame rate to make gameplay silky smooth. G-SYNC minimizes perceived stuttering, reduces input lag, and eliminates visual tearing all without affecting system performance. You get the smoothest, fastest, and most immersive experience across a broad range of games.

BIGGER IS BETTER
Connect ROG Zephyrus to a large ROG gaming monitor with NVIDIA G-SYNC™ via DisplayPort™ over USB Type-C™. Game on a bigger scale and at even higher refresh rates.

ULTIMATE VIRTUAL REALITY EXPERIENCES
Take the plunge into virtual reality. With NVIDIA® GeForce® GTX 1080 graphics, ROG Zephyrus delivers smooth, stutter-free VR performance with frame rates exceeding 90FPS. Plug-and-play compatibility with leading VR headsets like the Oculus Rift and HTC Vive let you easily enjoy fully immersive VR environments. It’s time to explore a whole new world of games and experiences.

READY FOR CONSOLE GAMING
Want to try something different on your gaming laptop? ROG Zephyrus can stream console games from the Xbox One, and it includes a dongle that lets you connect wireless Xbox controllers to complete the experience.
* Actual specification may vary according to configuration.

EXTENSIVE CONNECTIVITY
ROG Zephyrus is jam-packed with the latest connectivity to give you blazing-fast transfer rates and maximum compatibility. The USB Type-C™ port delivers up to 40Gbps to Thunderbolt™ devices — four times the bandwidth of USB 3.1 Gen 2 — while four USB 3.1 Gen 1 ports are ready for all your existing gear. You can also run DisplayPort™ monitors over Type-C™ USB or use HDMI 2.0 to connect 4K TVs at 60Hz.
* Actual specification may vary according to configuration.

STREAMING-FRIENDLY
FEATURES

ROG Zephyrus comes with a host of streaming-friendly features, so you can share and broadcast your gaming sessions to friends or a larger audience. Sonic Studio Perfect Voice stabilizes the overall volume of outgoing and incoming voice communication while also reducing background noise. Casting Enhancer improves your voice clarity during streaming and recording, and the laptop's built-in array microphone filters out ambient noise for even clearer vocal recording. To power your broadcasts, ROG Zephyrus comes with a lifetime XSplit license. You can use XSplit Gamecaster in ROG Gaming Center to record and broadcast sessions. An in-game overlay allows easy streaming and recording — and lets you to make in-game annotations to highlight what’s happening. You can also interact with your audience while broadcasting on Twitch.

ROG GAMING CENTER
ROG Gaming Center gives you access to all the functions you need on a single dashboard — find system information, set up AURA RGB lighting, define hotkeys for faster in-game commands, adjust audio settings, or record gameplay. In addition, ROG GameFirst IV technology optimizes network traffic for faster, lag-free online gaming.

INCREDIBLY IMMERSIVE SOUND
ROG Zephyrus equips a special technology to optimize audio output. In most cases when pushing the volume to the limit, speakers can break down easily because of excess heat and excursion. The technology protects speakers by setting thermal and excursion thresholds, and monitoring variations due to loading and temperature influence.

Short summary description ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Zephyrus M GU502GV-AZ048T, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus M GU502GV-AZ048T Intel® Core™ i7 i7-9750H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS ROG Zephyrus M GU502GV-AZ048T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.